Capital Lighting, Inc. 60-637 Exterior -Wall Mount 714176

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923606373 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 6.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923606373 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 6.13

Suppliers

Company
Product
Description
Supplier Links
60-637 Exterior -Wall Mount - 714176 - Capital Lighting, Inc.
Columbus, OH, USA
60-637 Exterior -Wall Mount
714176
60-637 Exterior -Wall Mount 714176
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923606373 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 6.13

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 045923606373
Category: Wall Lanterns
Glass: Clear Beveled
Safety Listing: Wet
Top to outlet: 6.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714176
Product Name 60-637 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details