PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 045923606403
Category: Wall Lanterns
Glass: Satin Frosted
Safety Listing: Wet
Top to outlet: 6.88
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 714172 |
| Product Name | 60-640 Exterior -Wall Mount |
| Application | Residential; Outdoor |