Capital Lighting, Inc. 60-641 Exterior -Wall Mount 714171

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923606410 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 6.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923606410 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 6.88

Suppliers

Company
Product
Description
Supplier Links
60-641 Exterior -Wall Mount - 714171 - Capital Lighting, Inc.
Columbus, OH, USA
60-641 Exterior -Wall Mount
714171
60-641 Exterior -Wall Mount 714171
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923606410 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 6.88

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured Black
Product Name: One Light Wall Lantern
UPC: 045923606410
Category: Wall Lanterns
Glass: Satin Frosted
Safety Listing: Wet
Top to outlet: 6.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714171
Product Name 60-641 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details