Capital Lighting, Inc. 60-614 Bathroom Fixtures-Four Lights 714169

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923606144 Category: Vanity Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923606144 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-614 Bathroom Fixtures-Four Lights - 714169 - Capital Lighting, Inc.
Columbus, OH, USA
60-614 Bathroom Fixtures-Four Lights
714169
60-614 Bathroom Fixtures-Four Lights 714169
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923606144 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 8.25
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923606144
Category: Vanity
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714169
Product Name 60-614 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details