Capital Lighting, Inc. 60-609 Semi-Flush Mts.-Bowl Style 714146

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923606090 Category: Semi-Flush Glass: Satin Frosted Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923606090 Category: Semi-Flush Glass: Satin Frosted Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-609 Semi-Flush Mts.-Bowl Style - 714146 - Capital Lighting, Inc.
Columbus, OH, USA
60-609 Semi-Flush Mts.-Bowl Style
714146
60-609 Semi-Flush Mts.-Bowl Style 714146
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923606090 Category: Semi-Flush Glass: Satin Frosted Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923606090
Category: Semi-Flush
Glass: Satin Frosted
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714146
Product Name 60-609 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details