Capital Lighting, Inc. 60-617 Flush Mounts-Bowl Style 714144

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Smoked Nickel Product Name: One Light Flush Mount UPC: 045923606175 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Smoked Nickel Product Name: One Light Flush Mount UPC: 045923606175 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-617 Flush Mounts-Bowl Style - 714144 - Capital Lighting, Inc.
Columbus, OH, USA
60-617 Flush Mounts-Bowl Style
714144
60-617 Flush Mounts-Bowl Style 714144
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Smoked Nickel Product Name: One Light Flush Mount UPC: 045923606175 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Smoked Nickel
Product Name: One Light Flush Mount
UPC: 045923606175
Category: Flush Mounts
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714144
Product Name 60-617 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details