Capital Lighting, Inc. 60-607 Mid. Chandeliers-Glass Up 714142

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923606076 Category: Chandeliers Glass: Satin Frosted Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923606076 Category: Chandeliers Glass: Satin Frosted Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-607 Mid. Chandeliers-Glass Up - 714142 - Capital Lighting, Inc.
Columbus, OH, USA
60-607 Mid. Chandeliers-Glass Up
714142
60-607 Mid. Chandeliers-Glass Up 714142
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923606076 Category: Chandeliers Glass: Satin Frosted Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six Light Chandelier
UPC: 045923606076
Category: Chandeliers
Glass: Satin Frosted
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714142
Product Name 60-607 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details