Capital Lighting, Inc. 60-612 Bathroom Fixtures-Two Lights 714140

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923606120 Category: Vanity Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923606120 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-612 Bathroom Fixtures-Two Lights - 714140 - Capital Lighting, Inc.
Columbus, OH, USA
60-612 Bathroom Fixtures-Two Lights
714140
60-612 Bathroom Fixtures-Two Lights 714140
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923606120 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.25
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923606120
Category: Vanity
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714140
Product Name 60-612 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details