Capital Lighting, Inc. 60-585 Mid. Chandeliers-Glass Up 714139

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923605857 Category: Chandeliers Glass: Sculptured Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923605857 Category: Chandeliers Glass: Sculptured Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-585 Mid. Chandeliers-Glass Up - 714139 - Capital Lighting, Inc.
Columbus, OH, USA
60-585 Mid. Chandeliers-Glass Up
714139
60-585 Mid. Chandeliers-Glass Up 714139
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923605857 Category: Chandeliers Glass: Sculptured Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923605857
Category: Chandeliers
Glass: Sculptured
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714139
Product Name 60-585 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details