Capital Lighting, Inc. 60-590 Pendants-Bowl Style 714138

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 045923605901 Category: Pendants Glass: Sculptured Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 045923605901 Category: Pendants Glass: Sculptured Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-590 Pendants-Bowl Style - 714138 - Capital Lighting, Inc.
Columbus, OH, USA
60-590 Pendants-Bowl Style
714138
60-590 Pendants-Bowl Style 714138
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 045923605901 Category: Pendants Glass: Sculptured Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 20.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Pendant
UPC: 045923605901
Category: Pendants
Glass: Sculptured
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714138
Product Name 60-590 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details