Capital Lighting, Inc. 60-589 Semi-Flush Mts.-Bowl Style 714137

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923605895 Category: Semi-Flush Glass: Sculptured Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923605895 Category: Semi-Flush Glass: Sculptured Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-589 Semi-Flush Mts.-Bowl Style - 714137 - Capital Lighting, Inc.
Columbus, OH, USA
60-589 Semi-Flush Mts.-Bowl Style
714137
60-589 Semi-Flush Mts.-Bowl Style 714137
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923605895 Category: Semi-Flush Glass: Sculptured Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 12.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923605895
Category: Semi-Flush
Glass: Sculptured
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714137
Product Name 60-589 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details