Capital Lighting, Inc. 60-592 Bathroom Fixtures-Two Lights 714136

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923605925 Category: Vanity Glass: Sculptured Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923605925 Category: Vanity Glass: Sculptured Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-592 Bathroom Fixtures-Two Lights - 714136 - Capital Lighting, Inc.
Columbus, OH, USA
60-592 Bathroom Fixtures-Two Lights
714136
60-592 Bathroom Fixtures-Two Lights 714136
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923605925 Category: Vanity Glass: Sculptured Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923605925
Category: Vanity
Glass: Sculptured
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714136
Product Name 60-592 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details