Capital Lighting, Inc. 60-593 Bathroom Fixtures-Three Lights 714133

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923605932 Category: Vanity Glass: Sculptured Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923605932 Category: Vanity Glass: Sculptured Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-593 Bathroom Fixtures-Three Lights - 714133 - Capital Lighting, Inc.
Columbus, OH, USA
60-593 Bathroom Fixtures-Three Lights
714133
60-593 Bathroom Fixtures-Three Lights 714133
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923605932 Category: Vanity Glass: Sculptured Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923605932
Category: Vanity
Glass: Sculptured
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714133
Product Name 60-593 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details