Capital Lighting, Inc. 60-594 Bathroom Fixtures-Four Lights 714131

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923605949 Category: Vanity Glass: Sculptured Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923605949 Category: Vanity Glass: Sculptured Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-594 Bathroom Fixtures-Four Lights - 714131 - Capital Lighting, Inc.
Columbus, OH, USA
60-594 Bathroom Fixtures-Four Lights
714131
60-594 Bathroom Fixtures-Four Lights 714131
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923605949 Category: Vanity Glass: Sculptured Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923605949
Category: Vanity
Glass: Sculptured
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714131
Product Name 60-594 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details