Capital Lighting, Inc. 53074-962 Flush Mounts-Bowl Style 713950

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.47 Length 5.47 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three-Light White Ceiling UPC: 785652053078 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.47 Length 5.47 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three-Light White Ceiling UPC: 785652053078 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
53074-962 Flush Mounts-Bowl Style - 713950 - Capital Lighting, Inc.
Columbus, OH, USA
53074-962 Flush Mounts-Bowl Style
713950
53074-962 Flush Mounts-Bowl Style 713950
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.47 Length 5.47 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three-Light White Ceiling UPC: 785652053078 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.47
Length 5.47
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three-Light White Ceiling
UPC: 785652053078
Category: Close to Ceiling Lighting
Glass: Satin White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713950
Product Name 53074-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details