Capital Lighting, Inc. 5920BLE-15 Flush Mounts-Bowl Style 713929

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.56 Height: 4.50 Length 4.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Close to Ceiling UPC: 785652592072 Category: Close to Ceiling Lighting Glass: Clear Ribbed Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.56 Height: 4.50 Length 4.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Close to Ceiling UPC: 785652592072 Category: Close to Ceiling Lighting Glass: Clear Ribbed Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5920BLE-15 Flush Mounts-Bowl Style - 713929 - Capital Lighting, Inc.
Columbus, OH, USA
5920BLE-15 Flush Mounts-Bowl Style
713929
5920BLE-15 Flush Mounts-Bowl Style 713929
PRODUCT DETAILS / SPECS Width/Dia: 7.56 Height: 4.50 Length 4.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Close to Ceiling UPC: 785652592072 Category: Close to Ceiling Lighting Glass: Clear Ribbed Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.56
Height: 4.50
Length 4.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: Single-Light Close to Ceiling
UPC: 785652592072
Category: Close to Ceiling Lighting
Glass: Clear Ribbed
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713929
Product Name 5920BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details