Capital Lighting, Inc. 4191-15 Sconces-Pocket 713907

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.25 Length 4.25 Extension: 7 Bulb Type: Mini-Can Qty: 1 Wattage: 250 Finish: White Product Name: Single-Light White Wall/Bath UPC: 785652419157 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:5/8`` W:7 3/4`` H:4 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.25 Length 4.25 Extension: 7 Bulb Type: Mini-Can Qty: 1 Wattage: 250 Finish: White Product Name: Single-Light White Wall/Bath UPC: 785652419157 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:5/8`` W:7 3/4`` H:4 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4191-15 Sconces-Pocket - 713907 - Capital Lighting, Inc.
Columbus, OH, USA
4191-15 Sconces-Pocket
713907
4191-15 Sconces-Pocket 713907
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.25 Length 4.25 Extension: 7 Bulb Type: Mini-Can Qty: 1 Wattage: 250 Finish: White Product Name: Single-Light White Wall/Bath UPC: 785652419157 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:5/8`` W:7 3/4`` H:4 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 4.25
Length 4.25
Extension: 7
Bulb
Type: Mini-Can
Qty: 1
Wattage: 250
Finish: White
Product Name: Single-Light White Wall/Bath
UPC: 785652419157
Category: Wall - Bath Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:5/8`` W:7 3/4`` H:4 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713907
Product Name 4191-15 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details