Capital Lighting, Inc. 4938BLE-15 Sconces-Pocket 713905

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.25 Length 6.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Wall/Bath UPC: 785652938153 Category: Fluorescent Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.25 Length 6.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Wall/Bath UPC: 785652938153 Category: Fluorescent Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4938BLE-15 Sconces-Pocket - 713905 - Capital Lighting, Inc.
Columbus, OH, USA
4938BLE-15 Sconces-Pocket
713905
4938BLE-15 Sconces-Pocket 713905
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.25 Length 6.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Wall/Bath UPC: 785652938153 Category: Fluorescent Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 6.25
Length 6.25
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: Single-Light Wall/Bath
UPC: 785652938153
Category: Fluorescent
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713905
Product Name 4938BLE-15 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details