Capital Lighting, Inc. 6671-02 Pendants-Glass Down 713901

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Product Name: Single-Light Brass Pendant UPC: 785652667121 Category: Pendant Lighting Glass: Clear Ribbed Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 48`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Product Name: Single-Light Brass Pendant UPC: 785652667121 Category: Pendant Lighting Glass: Clear Ribbed Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 48`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
6671-02 Pendants-Glass Down - 713901 - Capital Lighting, Inc.
Columbus, OH, USA
6671-02 Pendants-Glass Down
713901
6671-02 Pendants-Glass Down 713901
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Product Name: Single-Light Brass Pendant UPC: 785652667121 Category: Pendant Lighting Glass: Clear Ribbed Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 48`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Brass
Product Name: Single-Light Brass Pendant
UPC: 785652667121
Category: Pendant Lighting
Glass: Clear Ribbed
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 48``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713901
Product Name 6671-02 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details