Capital Lighting, Inc. 44061-782 Bathroom Fixtures-Two Lights 713796

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two-Light Sussex Wall/Bath UPC: 785652044069 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two-Light Sussex Wall/Bath UPC: 785652044069 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44061-782 Bathroom Fixtures-Two Lights - 713796 - Capital Lighting, Inc.
Columbus, OH, USA
44061-782 Bathroom Fixtures-Two Lights
713796
44061-782 Bathroom Fixtures-Two Lights 713796
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.25 Length 10.25 Extension: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two-Light Sussex Wall/Bath UPC: 785652044069 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.25
Length 10.25
Extension: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom Bronze
Product Name: Two-Light Sussex Wall/Bath
UPC: 785652044069
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713796
Product Name 44061-782 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details