Capital Lighting, Inc. 7648-02 Flush Mounts-Cage Style 713795

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Product Name: Three-Light Ceiling Fixture UPC: 785652764820 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Product Name: Three-Light Ceiling Fixture UPC: 785652764820 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7648-02 Flush Mounts-Cage Style - 713795 - Capital Lighting, Inc.
Columbus, OH, USA
7648-02 Flush Mounts-Cage Style
713795
7648-02 Flush Mounts-Cage Style 713795
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Product Name: Three-Light Ceiling Fixture UPC: 785652764820 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.25
Length 6.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Brass
Product Name: Three-Light Ceiling Fixture
UPC: 785652764820
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713795
Product Name 7648-02 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details