Capital Lighting, Inc. 4703-05 Bathroom Fixtures-Five+Lights 713794

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.66 Length 4.66 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Product Name: Eight-Light Chrome Wall/Bath UPC: 785652047053 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.66 Length 4.66 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Product Name: Eight-Light Chrome Wall/Bath UPC: 785652047053 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4703-05 Bathroom Fixtures-Five+Lights - 713794 - Capital Lighting, Inc.
Columbus, OH, USA
4703-05 Bathroom Fixtures-Five+Lights
713794
4703-05 Bathroom Fixtures-Five+Lights 713794
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.66 Length 4.66 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Product Name: Eight-Light Chrome Wall/Bath UPC: 785652047053 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.66
Length 4.66
Extension: 2.5
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Chrome
Product Name: Eight-Light Chrome Wall/Bath
UPC: 785652047053
Category: Wall - Bath Lighting
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713794
Product Name 4703-05 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details