Capital Lighting, Inc. 8468-12 Exterior -Wall Mount 713792

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.25 Length 20.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two-Light Jamestowne Outdoor Wall Fixture UPC: 785652084683 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:11/16`` W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.25 Length 20.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two-Light Jamestowne Outdoor Wall Fixture UPC: 785652084683 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:11/16`` W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8468-12 Exterior -Wall Mount - 713792 - Capital Lighting, Inc.
Columbus, OH, USA
8468-12 Exterior -Wall Mount
713792
8468-12 Exterior -Wall Mount 713792
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.25 Length 20.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two-Light Jamestowne Outdoor Wall Fixture UPC: 785652084683 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:11/16`` W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.25
Length 20.25
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Black
Product Name: Two-Light Jamestowne Outdoor Wall Fixture
UPC: 785652084683
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:11/16`` W:4 3/4`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713792
Product Name 8468-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details