Capital Lighting, Inc. 3916-02 Mini Chandeliers-Candle 713749

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 16.19 Length 16.19 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five-Light Brass Chandelier UPC: 785652391620 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 16.19 Length 16.19 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five-Light Brass Chandelier UPC: 785652391620 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3916-02 Mini Chandeliers-Candle - 713749 - Capital Lighting, Inc.
Columbus, OH, USA
3916-02 Mini Chandeliers-Candle
713749
3916-02 Mini Chandeliers-Candle 713749
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 16.19 Length 16.19 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five-Light Brass Chandelier UPC: 785652391620 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 16.19
Length 16.19
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Brass
Product Name: Five-Light Brass Chandelier
UPC: 785652391620
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/8`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713749
Product Name 3916-02 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details