Capital Lighting, Inc. 8822-12 Exterior -Wall Mount 713725

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Length 10.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882227 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/8`` W:4 3/8`` H:5 3/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Length 10.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882227 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/8`` W:4 3/8`` H:5 3/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8822-12 Exterior -Wall Mount - 713725 - Capital Lighting, Inc.
Columbus, OH, USA
8822-12 Exterior -Wall Mount
713725
8822-12 Exterior -Wall Mount 713725
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Length 10.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Brentwood Outdoor Wall Lantern UPC: 785652882227 Category: Outdoor Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/8`` W:4 3/8`` H:5 3/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.25
Length 10.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Brentwood Outdoor Wall Lantern
UPC: 785652882227
Category: Outdoor Lighting
Glass: Clear
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:3/8`` W:4 3/8`` H:5 3/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713725
Product Name 8822-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details