Capital Lighting, Inc. 4873-05 Bathroom Fixtures-Four Lights 713719

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 7.25 Length 7.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Chrome Wall/Bath UPC: 785652487354 Category: Wall - Bath Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 7.25 Length 7.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Chrome Wall/Bath UPC: 785652487354 Category: Wall - Bath Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4873-05 Bathroom Fixtures-Four Lights - 713719 - Capital Lighting, Inc.
Columbus, OH, USA
4873-05 Bathroom Fixtures-Four Lights
713719
4873-05 Bathroom Fixtures-Four Lights 713719
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 7.25 Length 7.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Chrome Wall/Bath UPC: 785652487354 Category: Wall - Bath Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 7.25
Length 7.25
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four-Light Chrome Wall/Bath
UPC: 785652487354
Category: Wall - Bath Lighting
Glass: Clear
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713719
Product Name 4873-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details