Capital Lighting, Inc. 77065-782 Flush Mounts-Bowl Style 713708

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heirloom Bronze Product Name: Three-Light Close To Ceiling UPC: 785652770623 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heirloom Bronze Product Name: Three-Light Close To Ceiling UPC: 785652770623 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77065-782 Flush Mounts-Bowl Style - 713708 - Capital Lighting, Inc.
Columbus, OH, USA
77065-782 Flush Mounts-Bowl Style
713708
77065-782 Flush Mounts-Bowl Style 713708
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heirloom Bronze Product Name: Three-Light Close To Ceiling UPC: 785652770623 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 6.50
Length 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Heirloom Bronze
Product Name: Three-Light Close To Ceiling
UPC: 785652770623
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713708
Product Name 77065-782 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details