Capital Lighting, Inc. 8439-15 Exterior -Ceiling Mount 713698

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Length 9.00 Bulb Type: BR-40 Qty: 1 Wattage: 120 Finish: White Product Name: Single-Light Outdoor Ceiling Cylinder UPC: 785652843952 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Length 9.00 Bulb Type: BR-40 Qty: 1 Wattage: 120 Finish: White Product Name: Single-Light Outdoor Ceiling Cylinder UPC: 785652843952 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8439-15 Exterior -Ceiling Mount - 713698 - Capital Lighting, Inc.
Columbus, OH, USA
8439-15 Exterior -Ceiling Mount
713698
8439-15 Exterior -Ceiling Mount 713698
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Length 9.00 Bulb Type: BR-40 Qty: 1 Wattage: 120 Finish: White Product Name: Single-Light Outdoor Ceiling Cylinder UPC: 785652843952 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Length 9.00
Bulb
Type: BR-40
Qty: 1
Wattage: 120
Finish: White
Product Name: Single-Light Outdoor Ceiling Cylinder
UPC: 785652843952
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713698
Product Name 8439-15 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details