Capital Lighting, Inc. 5990BLE-15 Flush Mounts-Bowl Style 713693

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.38 Length 7.38 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Close to Ceiling UPC: 785652599033 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:4 3/4`` DP:1 13/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.38 Length 7.38 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Close to Ceiling UPC: 785652599033 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:4 3/4`` DP:1 13/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5990BLE-15 Flush Mounts-Bowl Style - 713693 - Capital Lighting, Inc.
Columbus, OH, USA
5990BLE-15 Flush Mounts-Bowl Style
713693
5990BLE-15 Flush Mounts-Bowl Style 713693
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.38 Length 7.38 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Close to Ceiling UPC: 785652599033 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:4 3/4`` DP:1 13/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.38
Length 7.38
Extension: 4.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: Single-Light Close to Ceiling
UPC: 785652599033
Category: Close to Ceiling Lighting
Glass: Smooth White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:4 3/4`` DP:1 13/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713693
Product Name 5990BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details