Capital Lighting, Inc. 53059-15 Flush Mounts-Bowl Style 713689

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Single-Light White Ceiling UPC: 785652530593 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Single-Light White Ceiling UPC: 785652530593 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
53059-15 Flush Mounts-Bowl Style - 713689 - Capital Lighting, Inc.
Columbus, OH, USA
53059-15 Flush Mounts-Bowl Style
713689
53059-15 Flush Mounts-Bowl Style 713689
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Single-Light White Ceiling UPC: 785652530593 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 4.63
Length 4.63
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Single-Light White Ceiling
UPC: 785652530593
Category: Close to Ceiling Lighting
Glass: Satin White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713689
Product Name 53059-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details