Capital Lighting, Inc. 8323-15 Exterior -Wall Mt./Flush 713663

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652832352 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652832352 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8323-15 Exterior -Wall Mt./Flush - 713663 - Capital Lighting, Inc.
Columbus, OH, USA
8323-15 Exterior -Wall Mt./Flush
713663
8323-15 Exterior -Wall Mt./Flush 713663
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652832352 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Length 5.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Piedmont Outdoor Wall Lantern
UPC: 785652832352
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713663
Product Name 8323-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details