Capital Lighting, Inc. 8301-04 Exterior -Wall Mount 713658

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Length 6.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Product Name: Single-Light Outdoor Wall Lantern UPC: 785652830143 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/2`` H:6`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Length 6.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Product Name: Single-Light Outdoor Wall Lantern UPC: 785652830143 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/2`` H:6`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8301-04 Exterior -Wall Mount - 713658 - Capital Lighting, Inc.
Columbus, OH, USA
8301-04 Exterior -Wall Mount
713658
8301-04 Exterior -Wall Mount 713658
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Length 6.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Aluminum Product Name: Single-Light Outdoor Wall Lantern UPC: 785652830143 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/2`` H:6`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.25
Length 6.25
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Aluminum
Product Name: Single-Light Outdoor Wall Lantern
UPC: 785652830143
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:4 1/2`` H:6``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713658
Product Name 8301-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details