PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Length 7.00
Bulb
Type: BR-30
Qty: 1
Wattage: 65
Finish: White
Product Name: Single-Light Outdoor Ceiling Cylinder
UPC: 785652843853
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 713655 |
| Product Name | 8438-15 Exterior -Ceiling Mount |
| Application | Residential; Outdoor |