Capital Lighting, Inc. 5323-15 Flush Mounts-Bowl Style 713654

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 6.13 Length 6.13 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two-Light White Ceiling UPC: 785652532399 Category: Close to Ceiling Lighting Glass: White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 6.13 Length 6.13 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two-Light White Ceiling UPC: 785652532399 Category: Close to Ceiling Lighting Glass: White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5323-15 Flush Mounts-Bowl Style - 713654 - Capital Lighting, Inc.
Columbus, OH, USA
5323-15 Flush Mounts-Bowl Style
713654
5323-15 Flush Mounts-Bowl Style 713654
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 6.13 Length 6.13 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two-Light White Ceiling UPC: 785652532399 Category: Close to Ceiling Lighting Glass: White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.38
Height: 6.13
Length 6.13
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Product Name: Two-Light White Ceiling
UPC: 785652532399
Category: Close to Ceiling Lighting
Glass: White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713654
Product Name 5323-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details