Capital Lighting, Inc. 4148-15 Sconces-Pocket 713650

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Wall/Bath Sconce UPC: 785652414855 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Wall/Bath Sconce UPC: 785652414855 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4148-15 Sconces-Pocket - 713650 - Capital Lighting, Inc.
Columbus, OH, USA
4148-15 Sconces-Pocket
713650
4148-15 Sconces-Pocket 713650
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Wall/Bath Sconce UPC: 785652414855 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.00
Length 6.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Wall/Bath Sconce
UPC: 785652414855
Category: Wall - Bath Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713650
Product Name 4148-15 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details