Capital Lighting, Inc. 8503-12 Exterior -Wall Mount 713644

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Length 14.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light New Castle Classic Wall Lantern UPC: 785652850325 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Length 14.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light New Castle Classic Wall Lantern UPC: 785652850325 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8503-12 Exterior -Wall Mount - 713644 - Capital Lighting, Inc.
Columbus, OH, USA
8503-12 Exterior -Wall Mount
713644
8503-12 Exterior -Wall Mount 713644
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Length 14.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light New Castle Classic Wall Lantern UPC: 785652850325 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 14.00
Length 14.00
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light New Castle Classic Wall Lantern
UPC: 785652850325
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:4 1/2`` DP:2 1/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713644
Product Name 8503-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details