Capital Lighting, Inc. 7572-15 Flush Mounts-Bowl Style 713640

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light Close to Ceiling Fixture UPC: 785652757259 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light Close to Ceiling Fixture UPC: 785652757259 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7572-15 Flush Mounts-Bowl Style - 713640 - Capital Lighting, Inc.
Columbus, OH, USA
7572-15 Flush Mounts-Bowl Style
713640
7572-15 Flush Mounts-Bowl Style 713640
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three-Light Close to Ceiling Fixture UPC: 785652757259 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 4.50
Length 4.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three-Light Close to Ceiling Fixture
UPC: 785652757259
Category: Close to Ceiling Lighting
Glass: Smooth White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713640
Product Name 7572-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details