Capital Lighting, Inc. 4325-68 Flush Mounts-Bowl Style 713617

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.25 Length 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Plastic Product Name: Single-Light Outdoor Wall/Ceiling Fixture UPC: 785652432583 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.25 Length 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Plastic Product Name: Single-Light Outdoor Wall/Ceiling Fixture UPC: 785652432583 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4325-68 Flush Mounts-Bowl Style - 713617 - Capital Lighting, Inc.
Columbus, OH, USA
4325-68 Flush Mounts-Bowl Style
713617
4325-68 Flush Mounts-Bowl Style 713617
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.25 Length 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Plastic Product Name: Single-Light Outdoor Wall/Ceiling Fixture UPC: 785652432583 Category: Close to Ceiling Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.25
Length 5.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White Plastic
Product Name: Single-Light Outdoor Wall/Ceiling Fixture
UPC: 785652432583
Category: Close to Ceiling Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713617
Product Name 4325-68 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details