Capital Lighting, Inc. 7505-02 Flush Mounts-Bowl Style 713614

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two-Light Ceiling UPC: 785652750502 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two-Light Ceiling UPC: 785652750502 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7505-02 Flush Mounts-Bowl Style - 713614 - Capital Lighting, Inc.
Columbus, OH, USA
7505-02 Flush Mounts-Bowl Style
713614
7505-02 Flush Mounts-Bowl Style 713614
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two-Light Ceiling UPC: 785652750502 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.25
Length 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two-Light Ceiling
UPC: 785652750502
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713614
Product Name 7505-02 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details