Capital Lighting, Inc. 8325-15 Exterior -Wall Mt./Flush 713609

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Length 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652832550 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Length 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652832550 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8325-15 Exterior -Wall Mt./Flush - 713609 - Capital Lighting, Inc.
Columbus, OH, USA
8325-15 Exterior -Wall Mt./Flush
713609
8325-15 Exterior -Wall Mt./Flush 713609
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Length 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652832550 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Length 10.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Piedmont Outdoor Wall Lantern
UPC: 785652832550
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713609
Product Name 8325-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details