Capital Lighting, Inc. 4724-05 Bathroom Fixtures-Three Lights 713445

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Chrome Weight: 3.17 Product Name: Three-Light Wall/Bath Fixture UPC: 785652472459 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Chrome Weight: 3.17 Product Name: Three-Light Wall/Bath Fixture UPC: 785652472459 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4724-05 Bathroom Fixtures-Three Lights - 713445 - Capital Lighting, Inc.
Columbus, OH, USA
4724-05 Bathroom Fixtures-Three Lights
713445
4724-05 Bathroom Fixtures-Three Lights 713445
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Length 4.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Chrome Weight: 3.17 Product Name: Three-Light Wall/Bath Fixture UPC: 785652472459 Category: Wall - Bath Lighting Connection: Wall / Bath Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.25
Length 4.25
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Chrome
Weight: 3.17
Product Name: Three-Light Wall/Bath Fixture
UPC: 785652472459
Category: Wall - Bath Lighting
Connection: Wall / Bath
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713445
Product Name 4724-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details