Capital Lighting, Inc. 8458-15 Exterior -Wall Mount 713439

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Outdoor Wall Lantern UPC: 785652845857 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:11/16`` W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Outdoor Wall Lantern UPC: 785652845857 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:11/16`` W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8458-15 Exterior -Wall Mount - 713439 - Capital Lighting, Inc.
Columbus, OH, USA
8458-15 Exterior -Wall Mount
713439
8458-15 Exterior -Wall Mount 713439
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Outdoor Wall Lantern UPC: 785652845857 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:11/16`` W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Length 17.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Outdoor Wall Lantern
UPC: 785652845857
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:11/16`` W:4 3/4`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713439
Product Name 8458-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details