Capital Lighting, Inc. 77064-72 Flush Mounts-Bowl Style 713425

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Iron Product Name: Two-Light Olde Iron Ceiling Light UPC: 785652077043 Category: Close to Ceiling Lighting Glass: Amber Scavo Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Iron Product Name: Two-Light Olde Iron Ceiling Light UPC: 785652077043 Category: Close to Ceiling Lighting Glass: Amber Scavo Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77064-72 Flush Mounts-Bowl Style - 713425 - Capital Lighting, Inc.
Columbus, OH, USA
77064-72 Flush Mounts-Bowl Style
713425
77064-72 Flush Mounts-Bowl Style 713425
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Iron Product Name: Two-Light Olde Iron Ceiling Light UPC: 785652077043 Category: Close to Ceiling Lighting Glass: Amber Scavo Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Length 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Iron
Product Name: Two-Light Olde Iron Ceiling Light
UPC: 785652077043
Category: Close to Ceiling Lighting
Glass: Amber Scavo
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713425
Product Name 77064-72 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details