Capital Lighting, Inc. 9312-12 Landscape Ltg.-Accent 713412

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 6.50 Length 6.50 Bulb Type: Par20 Qty: 1 Wattage: 50 Finish: Black Product Name: 120 Volt Die-Cast Landscape Accent Light UPC: 785652931222 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 6.50 Length 6.50 Bulb Type: Par20 Qty: 1 Wattage: 50 Finish: Black Product Name: 120 Volt Die-Cast Landscape Accent Light UPC: 785652931222 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
9312-12 Landscape Ltg.-Accent - 713412 - Capital Lighting, Inc.
Columbus, OH, USA
9312-12 Landscape Ltg.-Accent
713412
9312-12 Landscape Ltg.-Accent 713412
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 6.50 Length 6.50 Bulb Type: Par20 Qty: 1 Wattage: 50 Finish: Black Product Name: 120 Volt Die-Cast Landscape Accent Light UPC: 785652931222 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 6.50
Length 6.50
Bulb
Type: Par20
Qty: 1
Wattage: 50
Finish: Black
Product Name: 120 Volt Die-Cast Landscape Accent Light
UPC: 785652931222
Category: Landscape Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 36``
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713412
Product Name 9312-12 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details