Capital Lighting, Inc. 53069-15 Flush Mounts-Bowl Style 713368

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.88 Height: 3.88 Length 3.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light White Ceiling UPC: 785652053061 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.88 Height: 3.88 Length 3.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light White Ceiling UPC: 785652053061 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
53069-15 Flush Mounts-Bowl Style - 713368 - Capital Lighting, Inc.
Columbus, OH, USA
53069-15 Flush Mounts-Bowl Style
713368
53069-15 Flush Mounts-Bowl Style 713368
PRODUCT DETAILS / SPECS Width/Dia: 9.88 Height: 3.88 Length 3.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light White Ceiling UPC: 785652053061 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.88
Height: 3.88
Length 3.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: Single-Light White Ceiling
UPC: 785652053061
Category: Close to Ceiling Lighting
Glass: Satin White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713368
Product Name 53069-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details