Capital Lighting, Inc. 7661-02 Flush Mounts-Cage Style 713362

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Length 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Polished Brass Product Name: Three-Light Bound Glass Ceiling UPC: 785652766121 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Length 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Polished Brass Product Name: Three-Light Bound Glass Ceiling UPC: 785652766121 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7661-02 Flush Mounts-Cage Style - 713362 - Capital Lighting, Inc.
Columbus, OH, USA
7661-02 Flush Mounts-Cage Style
713362
7661-02 Flush Mounts-Cage Style 713362
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Length 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Polished Brass Product Name: Three-Light Bound Glass Ceiling UPC: 785652766121 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.00
Length 6.00
Bulb
Type: G16.5
Qty: 3
Wattage: 25
Finish: Polished Brass
Product Name: Three-Light Bound Glass Ceiling
UPC: 785652766121
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713362
Product Name 7661-02 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details