PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 11.25
Length 11.25
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Jamestowne Outdoor Wall Lantern
UPC: 785652845611
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: D:4 1/2`` DP:2 1/8``
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 713324 |
| Product Name | 8456-12 Exterior -Wall Mount |
| Application | Residential; Outdoor |