Capital Lighting, Inc. 7569-15 Exterior -Ceiling Mount 713307

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light Outdoor Ceiling Fixture UPC: 785652756955 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light Outdoor Ceiling Fixture UPC: 785652756955 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7569-15 Exterior -Ceiling Mount - 713307 - Capital Lighting, Inc.
Columbus, OH, USA
7569-15 Exterior -Ceiling Mount
713307
7569-15 Exterior -Ceiling Mount 713307
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light Outdoor Ceiling Fixture UPC: 785652756955 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 5.50
Length 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two-Light Outdoor Ceiling Fixture
UPC: 785652756955
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713307
Product Name 7569-15 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details