Capital Lighting, Inc. 9341-40 Landscape Ltg.-Step Lights 713193

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 2.75 Length 2.75 Bulb Type: T5 Qty: 1 Wattage: 185 Finish: Chestnut Product Name: Ambiance Recessed Mount Deck Light UPC: 785652934100 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 60`` Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 2.75 Length 2.75 Bulb Type: T5 Qty: 1 Wattage: 185 Finish: Chestnut Product Name: Ambiance Recessed Mount Deck Light UPC: 785652934100 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 60`` Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
9341-40 Landscape Ltg.-Step Lights - 713193 - Capital Lighting, Inc.
Columbus, OH, USA
9341-40 Landscape Ltg.-Step Lights
713193
9341-40 Landscape Ltg.-Step Lights 713193
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 2.75 Length 2.75 Bulb Type: T5 Qty: 1 Wattage: 185 Finish: Chestnut Product Name: Ambiance Recessed Mount Deck Light UPC: 785652934100 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 60`` Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 2.75
Length 2.75
Bulb
Type: T5
Qty: 1
Wattage: 185
Finish: Chestnut
Product Name: Ambiance Recessed Mount Deck Light
UPC: 785652934100
Category: Landscape Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 60``
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713193
Product Name 9341-40 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details