Capital Lighting, Inc. 5322-15 Flush Mounts-Bowl Style 713192

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.19 Length 5.19 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light White Ceiling UPC: 785652532290 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.19 Length 5.19 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light White Ceiling UPC: 785652532290 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5322-15 Flush Mounts-Bowl Style - 713192 - Capital Lighting, Inc.
Columbus, OH, USA
5322-15 Flush Mounts-Bowl Style
713192
5322-15 Flush Mounts-Bowl Style 713192
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.19 Length 5.19 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light White Ceiling UPC: 785652532290 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 5.19
Length 5.19
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two-Light White Ceiling
UPC: 785652532290
Category: Close to Ceiling Lighting
Glass: Smooth White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713192
Product Name 5322-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details